Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4066BNS

Description
Win Source Part Number: 1174677-CD4066BNS Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Bilateral, FET Switches Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD4066BNS,296-5 3278,TEXTISCD4066BNS Base Product Number: CD4066
Request a Quote Datasheet
Description
Win Source Part Number: 1174677-CD4066BNS Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Bilateral, FET Switches Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD4066BNS,296-5 3278,TEXTISCD4066BNS Base Product Number: CD4066
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1174677-CD4066BNS
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1174677-CD4066BNS
Win Source Part Number: 1174677-CD4066BNS Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Bilateral, FET Switches Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD4066BNS,296-5 3278,TEXTISCD4066BNS Base Product Number: CD4066

Win Source Part Number: 1174677-CD4066BNS
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 4000B
Type: Bilateral, FET Switches
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Voltage - Supply: 3V ~ 18V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD4066BNS,296-53278,TEXTISCD4066BNS
Base Product Number: CD4066

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1174677-CD4066BNS
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5447/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/07701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518EPW-Q100J - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT355-1 SOT355-1
View Details