Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders DS25CP152QSQ/NOPB

Description
Win Source Part Number: 1014811-DS25CP152QSQ /NOPB Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Crosspoint Switch Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS25CP152QSQNOPB,DS2 5CP152QSQTR,*DS25CP1 52QSQ/NOPB,DS25CP152 QSQDKR-ND,DS25CP152Q SQ/NOPBDKR,DS25CP152 QSQ/NOPBCT,2156-DS25 CP152QSQ/NOPB-TI,DS2 5CP152QSQCT,NATNSCDS 25CP152QSQ/NOPB,-DS2 5CP152QSQ/NOPBCT-ND, DS25CP152QSQDKR,DS25 CP152QSQCT-ND,DS25CP 152QSQ/NOPBTR,-DS25C P152QSQ-NDR,DS25CP15 2QSQTR-ND Base Product Number: DS25CP152
Request a Quote Datasheet
Description
Win Source Part Number: 1014811-DS25CP152QSQ /NOPB Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Crosspoint Switch Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS25CP152QSQNOPB,DS2 5CP152QSQTR,*DS25CP1 52QSQ/NOPB,DS25CP152 QSQDKR-ND,DS25CP152Q SQ/NOPBDKR,DS25CP152 QSQ/NOPBCT,2156-DS25 CP152QSQ/NOPB-TI,DS2 5CP152QSQCT,NATNSCDS 25CP152QSQ/NOPB,-DS2 5CP152QSQ/NOPBCT-ND, DS25CP152QSQDKR,DS25 CP152QSQCT-ND,DS25CP 152QSQ/NOPBTR,-DS25C P152QSQ-NDR,DS25CP15 2QSQTR-ND Base Product Number: DS25CP152
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1014811-DS25CP152QSQ/NOPB
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1014811-DS25CP152QSQ/NOPB
Win Source Part Number: 1014811-DS25CP152QSQ /NOPB Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100 Type: Crosspoint Switch Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS25CP152QSQNOPB,DS2 5CP152QSQTR,*DS25CP1 52QSQ/NOPB,DS25CP152 QSQDKR-ND,DS25CP152Q SQ/NOPBDKR,DS25CP152 QSQ/NOPBCT,2156-DS25 CP152QSQ/NOPB-TI,DS2 5CP152QSQCT,NATNSCDS 25CP152QSQ/NOPB,-DS2 5CP152QSQ/NOPBCT-ND, DS25CP152QSQDKR,DS25 CP152QSQCT-ND,DS25CP 152QSQ/NOPBTR,-DS25C P152QSQ-NDR,DS25CP15 2QSQTR-ND Base Product Number: DS25CP152

Win Source Part Number: 1014811-DS25CP152QSQ/NOPB
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Automotive, AEC-Q100
Type: Crosspoint Switch
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DS25CP152QSQNOPB,DS25CP152QSQTR,*DS25CP152QSQ/NOPB,DS25CP152QSQDKR-ND,DS25CP152QSQ/NOPBDKR,DS25CP152QSQ/NOPBCT,2156-DS25CP152QSQ/NOPB-TI,DS25CP152QSQCT,NATNSCDS25CP152QSQ/NOPB,-DS25CP152QSQ/NOPBCT-ND,DS25CP152QSQDKR,DS25CP152QSQCT-ND,DS25CP152QSQ/NOPBTR,-DS25CP152QSQ-NDR,DS25CP152QSQTR-ND
Base Product Number: DS25CP152

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1014811-DS25CP152QSQ/NOPB
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - 7604101EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details