Texas Instruments CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches CD74HCT137MT

Description
High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexe r with Address Latches 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexe r with Address Latches 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137MT - Texas Instruments
Dallas, TX, United States
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches
CD74HCT137MT
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches CD74HCT137MT
High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexe r with Address Latches 16-SOIC -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches 16-SOIC -55 to 125

Buy Now Datasheet
 - 6627241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 1456396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6627241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
TEXAS INSTRUMENTS CD74HCT137MTLOGIC, 3-8 LINE DECODER/DEMUX, 16SOIC - 815-CD74HCT137MT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74HCT137MTLOGIC, 3-8 LINE DECODER/DEMUX, 16SOIC
815-CD74HCT137MT
TEXAS INSTRUMENTS CD74HCT137MTLOGIC, 3-8 LINE DECODER/DEMUX, 16SOIC 815-CD74HCT137MT
TEXAS INSTRUMENTS CD74HCT137MTLOGIC, 3-8 LINE DECODER/DEMUX, 16SOIC

TEXAS INSTRUMENTS CD74HCT137MTLOGIC, 3-8 LINE DECODER/DEMUX, 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HCT137MT 6627241 815-CD74HCT137MT
Product Name CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches TEXAS INSTRUMENTS CD74HCT137MTLOGIC, 3-8 LINE DECODER/DEMUX, 16SOIC
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder; Decoder/Demultiplexer
Input Lines 3 1
Output Lines 8 8
Supply Voltage 4.5 5V; 5V
Package Type PDIP,SOIC SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT138T 1-of-8 Decoder - CY54FCT138TDMB - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
CD74HC4515 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4515M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
2 suppliers
74ACT11139 Dual 2-Line to 4-Line Decoder/Demultiplexer - 74ACT11139D - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/65803BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details