Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 5962-9558001QJA

Description
Win Source Part Number: 1029121-5962-9558001 QJA Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN54150J; SNJ54AS250AJT; 5962-9056201LA; ADG506ATQ; ADG506ABQ; ADG506ATQ/883B5962-9 558001QJA.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-9558001QJA ,TEXTIS5962-9558001Q JA RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1029121-5962-9558001 QJA Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN54150J; SNJ54AS250AJT; 5962-9056201LA; ADG506ATQ; ADG506ABQ; ADG506ATQ/883B5962-9 558001QJA.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-9558001QJA ,TEXTIS5962-9558001Q JA RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1029121-5962-9558001QJA
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1029121-5962-9558001QJA
Win Source Part Number: 1029121-5962-9558001 QJA Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN54150J; SNJ54AS250AJT; 5962-9056201LA; ADG506ATQ; ADG506ABQ; ADG506ATQ/883B5962-9 558001QJA.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-9558001QJA ,TEXTIS5962-9558001Q JA RoHS Status: RoHS non-compliant

Win Source Part Number: 1029121-5962-9558001QJA
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN54150J; SNJ54AS250AJT; 5962-9056201LA; ADG506ATQ; ADG506ABQ; ADG506ATQ/883B5962-9558001QJA.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-5962-9558001QJA,TEXTIS5962-9558001QJA
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1029121-5962-9558001QJA
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

 - MM74C48N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP
Logic Family CMOS
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Specs
Function Decoder
Supply Voltage 2 V ~ 6 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details