Texas Instruments Logic - Logic - Multivibrators - SN74LV221ADRG4 SN74LV221ADRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255204-SN74LV221ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255204-SN74LV221ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - SN74LV221ADRG4 - 1255204-SN74LV221ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV221ADRG4
1255204-SN74LV221ADRG4
Logic - Logic - Multivibrators - SN74LV221ADRG4 1255204-SN74LV221ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255204-SN74LV221ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255204-SN74LV221ADRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1255204-SN74LV221ADRG4
Product Name Logic - Logic - Multivibrators - SN74LV221ADRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC221AMTC - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multivibrators - 1727-74HC123D-Q100,118TR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details