High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125
IC DUAL 2BIT TRANS LATCH 16TSSOP
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP
IC DUAL 2BIT TRANS LATCH 16TSSOP
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1160333-CD74HC75PWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC DUAL 2BIT TRANS LATCH 16TSSOP
Texas Instruments | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
Product Number | CD74HC75PWR | CD74HC75PWR | CD74HC75PWR | CD74HC75PWR | 296-28647-1-ND | 1160333-CD74HC75PWR | CD74HC75PWR |
Product Name | CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches | Integrated Circuits | Latches | Logic - Latches | Latches | Logic - Logic - Latches - CD74HC75PWR | Integrated Circuits (ICs) - Logic - Latches |
Latch Type | Transparent-D | D | D; Transparent-D | Transparent-D | |||
Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
Operating Current | 0.0400 mA | ||||||
Propagation Delay | 24 ns | 10 ns | 10 ns | 10 ns | |||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |