Texas Instruments CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BM96

Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BM96 - Texas Instruments
Dallas, TX, United States
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation)
CD14538BM96
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BM96
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125

CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-31477-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31477-1-ND
Multivibrators 296-31477-1-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-31477-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31477-6-ND
Multivibrators 296-31477-6-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-31477-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31477-2-ND
Multivibrators 296-31477-2-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD14538BM96 - 012802-CD14538BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD14538BM96
012802-CD14538BM96
Logic - Logic - Multivibrators - CD14538BM96 012802-CD14538BM96
Manufacturer: Texas Instruments Win Source Part Number: 012802-CD14538BM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012802-CD14538BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multivibrators - CD14538BM96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD14538BM96
Multivibrators CD14538BM96
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Logic ICs >> Monostable Multivibrators - CD14538BM96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Monostable Multivibrators
CD14538BM96
Logic ICs >> Monostable Multivibrators CD14538BM96
100ns Schmitt Trigger 3V~18V SOP-16 Monostable Multivibrators ROHS

100ns Schmitt Trigger 3V~18V SOP-16 Monostable Multivibrators ROHS

Supplier's Site Datasheet
Multivibrator, Mono, Dual, 300Ns, Soic16; Logic Family / Base Number Texas Instruments - 33AH3783 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Mono, Dual, 300Ns, Soic16; Logic Family / Base Number Texas Instruments
33AH3783
Multivibrator, Mono, Dual, 300Ns, Soic16; Logic Family / Base Number Texas Instruments 33AH3783
MULTIVIBRATOR, MONO, DUAL, 300NS, SOIC16; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

MULTIVIBRATOR, MONO, DUAL, 300NS, SOIC16; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD14538BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD14538BM96
Multivibrators CD14538BM96
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD14538BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD14538BM96
Logic - Multivibrators CD14538BM96
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD14538BM96
Integrated Circuits (ICs) - Logic - Multivibrators CD14538BM96
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD14538BM96 296-31477-1-ND 012802-CD14538BM96 CD14538BM96 CD14538BM96 33AH3783 CD14538BM96 CD14538BM96 CD14538BM96
Product Name CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) Multivibrators Logic - Logic - Multivibrators - CD14538BM96 Multivibrators Logic ICs >> Monostable Multivibrators Multivibrator, Mono, Dual, 300Ns, Soic16; Logic Family / Base Number Texas Instruments Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 3 V ~ 18 V 3V~18V 18V 1.8V; 3 V ~ 18 V
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOP Other; SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Propagation Delay 300 ns 100 ns 100 ns
Operating Current 0.3000 mA 6.8 mA 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54LS221FK - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M96 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123MG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details