High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Win Source Part Number: 1371208-CD74HC4520M
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HC
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HC4520
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2 V ~ 6 V
Logic Type: Binary Counter
Reset: Asynchronous
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Trigger Type: Positive, Negative
Timing: Synchronous
Count Rate: 35 MHz
IC DUAL BINARY UP-COUNTER 16SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
LOGIC, DUAL BCD UP-COUNTER, 16SOIC; Logic Family / Base Number:74HC4520; Counter Type:Binary, Up; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes
IC BINARY COUNTR DL 4BIT 16SOIC
IC DUAL BINARY UP-COUNTER 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4520M | 296-33103-5-ND | CD74HC4520M | 1371208-CD74HC4520M | CD74HC4520M | CD74HC4520M | 36AJ8705 | CD74HC4520M | CD74HC4520M |
| Product Name | CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic, Dual Bcd Up-Counter, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | 2V | ||||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Logic Family | HC | CMOS | |||||||
| Number of Stages (Bits) | 4 bits | ||||||||
| Operating Current | 0.0800 mA |