Texas Instruments Counters, Dividers 54197DM

Description
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CERDIP
Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CERDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 54197DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
54197DM
Counters, Dividers 54197DM
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CERDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CERDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Counters
Product Number 54197DM
Product Name Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74LS393PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74HC191D,652 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type SO16
View Details
4 suppliers
Logic - Counters, Dividers - 54LS193DM - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 25 MHz
View Details
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details