3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
IC PLL CLOCK DRIVER 52TQFP
IC 3.3V PLL CLOCK DRIVER 52-TQFP
PLL Clock Driver IC 100MHz 1 52-TQFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC586PAHG4 | CDC586PAHG4 | CDC586PAHG4 | CDC586PAHG4 |
| Product Name | CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | PLL Clock Driver; Clock Generator | Clock Generator | Clock Driver |
| Package Type | TQFP | Surface Mount; Surface Mount | Surface Mount; 52-TQFP | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |