The CD74HC192 is a presettable synchronous BCD decade up/down counter with asynchronous reset, available in a 16-pin TSSOP package and operating over a temperature range of -55°C to 125°C. It supports asynchronous parallel loading, synchronous counting, and terminal count carry/borrow outputs for cascading. The device operates from 2V to 6V and complies with CMOS and LSTTL input logic levels.
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028358-CD74HC192PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
IC PRESET SYNC 4-BIT HS 16TSSOP
IC DECADE COUNTER 4-BIT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC192PWT | 1028358-CD74HC192PWT | 296-CD74HC192PWTTR-ND | CD74HC192PWT | CD74HC192PWT | CD74HC192PWT |
| Product Name | CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset | Logic - Logic - Counters, Dividers - CD74HC192PWT | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | Presettable | ||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V |