Texas Instruments CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC166E

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166E - Texas Instruments
Dallas, TX, United States
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC166E
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC166E
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC166E - 1160209-CD74HC166E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC166E
1160209-CD74HC166E
Logic - Logic - Shift Registers - CD74HC166E 1160209-CD74HC166E
Manufacturer: Texas Instruments Win Source Part Number: 1160209-CD74HC166E Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HC166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): TC74HC166AP; TC74HC166AP(M); TC74HC166AP(F,M); Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160209-CD74HC166E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): TC74HC166AP; TC74HC166AP(M); TC74HC166AP(F,M);
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-46507-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-46507-5-ND
Shift Registers 296-46507-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
LOGIC, SHIFT REGISTER 8BIT HS, 16DIP - 815-CD74HC166E - Utmel Electronic Limited
Hong Kong, China
LOGIC, SHIFT REGISTER 8BIT HS, 16DIP
815-CD74HC166E
LOGIC, SHIFT REGISTER 8BIT HS, 16DIP 815-CD74HC166E
LOGIC, SHIFT REGISTER 8BIT HS, 16DIP

LOGIC, SHIFT REGISTER 8BIT HS, 16DIP

Supplier's Site
Logic - Shift Registers - CD74HC166E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC166E
Logic - Shift Registers CD74HC166E
IC SHIFT REGISTER 8BIT HS 16DIP

IC SHIFT REGISTER 8BIT HS 16DIP

Supplier's Site Datasheet
Shift Registers - CD74HC166E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC166E
Shift Registers CD74HC166E
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC166E
Counter Shift Registers CD74HC166E
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC166E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC166E
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC166E
IC SHIFT REGISTER 8BIT HS 16DIP

IC SHIFT REGISTER 8BIT HS 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC166E 1160209-CD74HC166E 296-46507-5-ND 815-CD74HC166E CD74HC166E CD74HC166E CD74HC166E CD74HC166E
Product Name CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Logic - Logic - Shift Registers - CD74HC166E Shift Registers LOGIC, SHIFT REGISTER 8BIT HS, 16DIP Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 4.5V 2V ~ 6V
Package Type Other; PDIP,SOIC DIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300, 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC CMOS; CMOS
Clock Frequency 28 MHz 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers