Texas Instruments CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD74HC163M

Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163M - Texas Instruments
Dallas, TX, United States
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset
CD74HC163M
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD74HC163M
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC163M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-33034-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33034-5-ND
Counters, Dividers 296-33034-5-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC163M - 125821-CD74HC163M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC163M
125821-CD74HC163M
Logic - Logic - Counters, Dividers - CD74HC163M 125821-CD74HC163M
Manufacturer: Texas Instruments Win Source Part Number: 125821-CD74HC163M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 24MHZ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125821-CD74HC163M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - CD74HC163M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC163M
Counters, Dividers CD74HC163M
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD74HC163M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC163M
Logic - Counters, Dividers CD74HC163M
IC SYNC BINARY COUNT 4BIT 16SOIC

IC SYNC BINARY COUNT 4BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC163M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC163M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC163M
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC163M CD74HC163M 296-33034-5-ND 125821-CD74HC163M CD74HC163M CD74HC163M CD74HC163M
Product Name CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC163M Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD54HCT163F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,WAFERSALE
View Details
5 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs - CD4022BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP
Logic Family CD4000
View Details
3 suppliers