Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123PW

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual retriggerable monostable multivibrators with resets in a 16-pin TSSOP package, operating from -55°C to 125°C, with HC types supporting 2V to 6V supply voltage, Schmitt trigger inputs, and buffered Q and Q outputs. Minimum external resistance is typically 5kΩ and minimum external capacitance is 0pF, with pulse width calculated as tW = 0.45 RXCX at VCC = 5V.

Datasheet Summary
Powered by GS/AI

Dual retriggerable monostable multivibrators with resets in a 16-pin TSSOP package, operating from -55°C to 125°C, with HC types supporting 2V to 6V supply voltage, Schmitt trigger inputs, and buffered Q and Q outputs. Minimum external resistance is typically 5kΩ and minimum external capacitance is 0pF, with pulse width calculated as tW = 0.45 RXCX at VCC = 5V.

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PW - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123PW
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123PW
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC123PW - 1160185-CD74HC123PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC123PW
1160185-CD74HC123PW
Logic - Logic - Multivibrators - CD74HC123PW 1160185-CD74HC123PW
Manufacturer: Texas Instruments Win Source Part Number: 1160185-CD74HC123PW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1160185-CD74HC123PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Multivibrators - 296-25971-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-25971-5-ND
Multivibrators 296-25971-5-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Buy Now Datasheet
Multivibrators - CD74HC123PW - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC123PW
Multivibrators CD74HC123PW
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123PW
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123PW
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site
Multivibrators - CD74HC123PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123PW
Multivibrators CD74HC123PW
Monostable Multivibrator 25 ns 16-TSSOP

Monostable Multivibrator 25 ns 16-TSSOP

Buy Now
Ic, 74Hc, Multivibrator, Tssop16; Logic Family / Base Number Texas Instruments - 17AH8852 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, Multivibrator, Tssop16; Logic Family / Base Number Texas Instruments
17AH8852
Ic, 74Hc, Multivibrator, Tssop16; Logic Family / Base Number Texas Instruments 17AH8852
IC, 74HC, MULTIVIBRATOR, TSSOP16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, 74HC, MULTIVIBRATOR, TSSOP16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123PW 1160185-CD74HC123PW 296-25971-5-ND CD74HC123PW CD74HC123PW CD74HC123PW 17AH8852
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Logic - Logic - Multivibrators - CD74HC123PW Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Ic, 74Hc, Multivibrator, Tssop16; Logic Family / Base Number Texas Instruments
Type Retriggerable Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 6V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; TSSOP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
8 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BPWR - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122N - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
8 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
2 suppliers