Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123M96

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96 - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123M96
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123M96
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-14508-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14508-1-ND
Multivibrators 296-14508-1-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-14508-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14508-2-ND
Multivibrators 296-14508-2-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-14508-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14508-6-ND
Multivibrators 296-14508-6-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC123M96 - 012900-CD74HC123M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC123M96
012900-CD74HC123M96
Logic - Logic - Multivibrators - CD74HC123M96 012900-CD74HC123M96
Manufacturer: Texas Instruments Win Source Part Number: 012900-CD74HC123M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012900-CD74HC123M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Multivibrators - CD74HC123M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123M96
Logic - Multivibrators CD74HC123M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Multivibrator, Monostable, -55To125Deg C Rohs Compliant Texas Instruments - 03AJ0124 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, -55To125Deg C Rohs Compliant Texas Instruments
03AJ0124
Multivibrator, Monostable, -55To125Deg C Rohs Compliant Texas Instruments 03AJ0124
MULTIVIBRATOR, MONOSTABLE, -55TO125DEG C ROHS COMPLIANT: YES

MULTIVIBRATOR, MONOSTABLE, -55TO125DEG C ROHS COMPLIANT: YES

Supplier's Site
Multivibrators - CD74HC123M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123M96
Multivibrators CD74HC123M96
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123M96
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site
Multivibrators - CD74HC123M96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC123M96
Multivibrators CD74HC123M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123M96 296-14508-1-ND 012900-CD74HC123M96 CD74HC123M96 03AJ0124 CD74HC123M96 CD74HC123M96 CD74HC123M96
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC123M96 Logic - Multivibrators Multivibrator, Monostable, -55To125Deg C Rohs Compliant Texas Instruments Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PW - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
7 suppliers
Multivibrators - 4047BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Multivibrators - 296-CD14538BE-NG-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD54HC221 High Speec CMOS Logic Dual Monostable Multivibrator with Reset - 5962-8780501EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
Logic Family HC
View Details
2 suppliers