Texas Instruments CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595DWR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595DWR - Texas Instruments
Dallas, TX, United States
CD74HC595 8-Bit Shift Registers With 3-State Output Registers
CD74HC595DWR
CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595DWR
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC595DWR - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-18401-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18401-1-ND
Shift Registers 296-18401-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-18401-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18401-2-ND
Shift Registers 296-18401-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC595DWR - 1160318-CD74HC595DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC595DWR
1160318-CD74HC595DWR
Logic - Logic - Shift Registers - CD74HC595DWR 1160318-CD74HC595DWR
Manufacturer: Texas Instruments Win Source Part Number: 1160318-CD74HC595DWR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HC595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MM74HC595WMX; MM74HC595WM; MM74HC595WM_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160318-CD74HC595DWR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MM74HC595WMX; MM74HC595WM; MM74HC595WM_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - CD74HC595DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC595DWR
Logic - Shift Registers CD74HC595DWR
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC595DWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC595DWR
Shift Registers CD74HC595DWR
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC595DWR
Counter Shift Registers CD74HC595DWR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
IC SHIFT REGISTER 8-BIT 16-SOIC - 815-CD74HC595DWR - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER 8-BIT 16-SOIC
815-CD74HC595DWR
IC SHIFT REGISTER 8-BIT 16-SOIC 815-CD74HC595DWR
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC595DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC595DWR
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC595DWR
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site
Shift Registers - CD74HC595DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC595DWR
Shift Registers CD74HC595DWR
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC595DWR CD74HC595DWR 296-18401-1-ND 1160318-CD74HC595DWR CD74HC595DWR CD74HC595DWR CD74HC595DWR 815-CD74HC595DWR CD74HC595DWR CD74HC595DWR
Product Name CD74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - CD74HC595DWR Logic - Shift Registers Shift Registers Counter Shift Registers IC SHIFT REGISTER 8-BIT 16-SOIC Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 5V; 5V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP SOIC; Other; SOIC16 SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC (0.295, 7.50mm Width) SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Logic Family CMOS; HC CMOS CMOS; CMOS
Clock Frequency 28 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 7491ADC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MT - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers