The CD74AC280M96 is a 9-bit odd/even parity generator/checker designed by Texas Instruments. It utilizes advanced CMOS logic technology, providing both even and odd parity outputs for data words up to nine bits long. The device features buffered inputs and has a typical propagation delay of 10 ns at a supply voltage of 5V and a temperature of 25°C with a load capacitance of 50 pF. It is rated for operation within a supply voltage range of 1.5V to 5.5V and can drive up to 24 mA output current, allowing it to fan out to 15 FAST,Ñ¢ ICs or drive 50Ω transmission lines. The CD74AC280M96 is also designed to be resistant to latch-up and offers robust electrostatic discharge (ESD) protection exceeding 2kV per MIL-STD-883, Method 3015. The operating temperature range for this part is from -55°C to 125°C, making it suitable for a variety of applications, including those requiring high reliability in extreme conditions. This product is available in a 14-pin SOIC package and is compliant with RoHS standards.
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Parity Generator/Checker, AC Series, 9-Bit, Complementary Output, CMOS, PDSO14
Parity Generator 9-Bit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 079868-CD74AC280M96
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Parity Generator 9-Bit 14-SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | CD74AC280M96 | CD74AC280M96 | 296-4246-2-ND | CD74AC280M96 | CD74AC280M96 | CD74AC280M96 | CD74AC280M96 |
| Product Name | CD74AC280 9-Bit Odd/Even Parity Generator/Checker | Parity Generators and Checkers | Logic - Logic - Parity Generators and Checkers - CD74AC280M96 | Parity Generators and Checkers | Logic - Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | |
| Number of Bits | 2 | 9 | 9 | 9 | |||
| Supply Voltage | 1.5V; 5V; Other; 5.5 | Other; 1.5 V ~ 5.5 V | Other | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; SOIC14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Logic Family | AC | CMOS |