The CD74AC164EE4 is an 8-bit serial-in/parallel-o
8-Bit Serial-In/Parallel-O
SERIAL IN PARALLEL OUT, AC SERIE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74AC164EE4 | CD74AC164EE4 | CD74AC164EE4 |
| Product Name | CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | ||
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 | ||
| Package Type | Other; PDIP,SOIC | ||
| Logic Family | CMOS; AC |