Texas Instruments CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74AC138M

Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138M - Texas Instruments
Dallas, TX, United States
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers
CD74AC138M
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74AC138M
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125

3-Line to 8-Line Inverting Decoders/Demultiplexers 16-SOIC -55 to 125

Buy Now Datasheet
Ic, 74Ac Cmos, Smd, 74Ac138, Soic16; Logic Family / Base Number Texas Instruments - 33AH3832 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, Smd, 74Ac138, Soic16; Logic Family / Base Number Texas Instruments
33AH3832
Ic, 74Ac Cmos, Smd, 74Ac138, Soic16; Logic Family / Base Number Texas Instruments 33AH3832
IC, 74AC CMOS, SMD, 74AC138, SOIC16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

IC, 74AC CMOS, SMD, 74AC138, SOIC16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74AC138M - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74AC138M
Signal Switches, Multiplexers, Decoders CD74AC138M
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74AC138M 33AH3832 CD74AC138M
Product Name CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers Ic, 74Ac Cmos, Smd, 74Ac138, Soic16; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8; Other; 8Outputs
Supply Voltage 1.5V; 5.5 5.5V 1.5V ~ 5.5V
Package Type PDIP,SOIC SOIC; SOIC SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - M38510/37701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
Specs
Supply Voltage 1.5V ~ 5.5V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BNSR - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers
SN54HC138-SP 3-Line To 8-Line Decoders/Demultiplexers - 5962-8406201VFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP
View Details