Texas Instruments SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN54HC139J

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CDIP -55 to 125
Request a Quote
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HC139J is a dual 2-line to 4-line decoder/demultiplexer designed for high-speed memory decoding and data transmission applications. It operates within a voltage range of 2 V to 6 V and features low power consumption with a maximum supply current of 80 OºA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 10 ns. It includes two enable inputs to facilitate cascading and data reception, enhancing its versatility in circuit design. The outputs are configured such that when the strobe input is active, all outputs are set to high, while only the selected output is low when the strobe is inactive. The SN54HC139J is available in a 16-pin CDIP package, making it suitable for various applications requiring compact and efficient decoding solutions.

Datasheet Summary
Powered by GS/AI

The SN54HC139J is a dual 2-line to 4-line decoder/demultiplexer designed for high-speed memory decoding and data transmission applications. It operates within a voltage range of 2 V to 6 V and features low power consumption with a maximum supply current of 80 OºA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 10 ns. It includes two enable inputs to facilitate cascading and data reception, enhancing its versatility in circuit design. The outputs are configured such that when the strobe input is active, all outputs are set to high, while only the selected output is low when the strobe is inactive. The SN54HC139J is available in a 16-pin CDIP package, making it suitable for various applications requiring compact and efficient decoding solutions.

Suppliers

Company
Product
Description
Supplier Links
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54HC139J - Texas Instruments
Dallas, TX, United States
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers
SN54HC139J
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN54HC139J
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CDIP -55 to 125

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number SN54HC139J
Product Name SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers
Function Decoder/Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS138 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HCT238M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers