Texas Instruments CD74ACT297 Digital Phase-Locked-Loop CD74ACT297M

Description
Digital Phase-Locked-Loop 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Digital Phase-Locked-Loop 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M - Texas Instruments
Dallas, TX, United States
CD74ACT297 Digital Phase-Locked-Loop
CD74ACT297M
CD74ACT297 Digital Phase-Locked-Loop CD74ACT297M
Digital Phase-Locked-Loop 16-SOIC -55 to 125

Digital Phase-Locked-Loop 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
55MHz 5V SOIC Clock and Timing IC
728-CD74ACT297M
55MHz 5V SOIC Clock and Timing IC 728-CD74ACT297M
Digital PLL IC, 55MHz, 5V, SOIC, -55 to 125C Product overview: CD74ACT297M from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 55MHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74ACT297M can be used for catalog matching and distributor lookup.

Digital PLL IC, 55MHz, 5V, SOIC, -55 to 125C Product overview: CD74ACT297M from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 55MHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74ACT297M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M
771363-CD74ACT297M
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M 771363-CD74ACT297M
Manufacturer: Texas Instruments Win Source Part Number: 771363-CD74ACT297M Series: 74ACT Packaging: Tube Type: Phase Lock Loop (PLL) Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 55MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Family Name: CD74ACT297 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD74ACT297M96; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771363-CD74ACT297M
Series: 74ACT
Packaging: Tube
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 55MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: No/No
Family Name: CD74ACT297
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD74ACT297M96;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-4276-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-4276-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-4276-5-ND
"Phase Lock Loop (PLL) IC 55MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 55MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD74ACT297M
Clock Generators, PLLs, Frequency Synthesizers CD74ACT297M
Phase Lock Loop (PLL) IC 55MHz 1 16-SOIC (0.154", 3.90mm Width)

Phase Lock Loop (PLL) IC 55MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74ACT297M
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CD74ACT297M
IC PHASE LOCK LOOP 16SOIC

IC PHASE LOCK LOOP 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number CD74ACT297M 728-CD74ACT297M 771363-CD74ACT297M 296-4276-5-ND CD74ACT297M CD74ACT297M
Product Name CD74ACT297 Digital Phase-Locked-Loop 55MHz 5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74ACT297M Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS Clock Clock Clock Clock
Package Type SOIC Rail/Tube Surface Mount Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency 90 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
8 suppliers
 - 100115W-MIL - Rochester Electronics
Texas Instruments
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details