The CD54HC365F3A is a high-speed CMOS hex buffer/line driver with non-inverting three-state outputs, housed in a 16-pin CERDIP package measuring 19.56 x 6.92 mm. It operates from 2 V to 6 V, features a wide temperature range of -55℃ to 125℃, and provides bus driver outputs capable of sourcing or sinking 15 LSTTL loads. Propagation delay is typically 8 ns at 5 V supply and 15 pF load.
High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs 16-CDIP -55 to 125
Bus Driver, HC/UH Series, 1-Func, 6-Bit, True Output, CMOS, CDIP16
High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs 16-CDIP -55 to 125 Product overview: CD54HC365F3A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD54HC365F3A can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CD54HC365F3A | CD54HC365F3A | 704-CD54HC365F3A |
| Product Name | CD54HC365 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs | Interface Transceiver IC | |
| Technology | HC |