Texas Instruments Programmable Timers and Oscillators CD4536BDWR

Description
Programmable Timer IC 5MHz 16-SOIC
Datasheet
Description
Programmable Timer IC 5MHz 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CD4536BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4536BDWR
Programmable Timers and Oscillators CD4536BDWR
Programmable Timer IC 5MHz 16-SOIC

Programmable Timer IC 5MHz 16-SOIC

Buy Now
Clock/Timing - Programmable Timers and Oscillators - CD4536BDWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CD4536BDWR
Clock/Timing - Programmable Timers and Oscillators CD4536BDWR
IC OSC PROG TIMER 5MHZ 16SOIC

IC OSC PROG TIMER 5MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number CD4536BDWR CD4536BDWR
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54S124 Dual Voltage-Controlled Oscillators - SNJ54S124W - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillator Crystal - 510AAA004720AAG - Richardson RFPD
Specs
Frequency 37.04 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers