Texas Instruments Programmable Timers and Oscillators CD4536BDW

Description
Programmable Timer IC 5MHz 16-SOIC
Description
Programmable Timer IC 5MHz 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CD4536BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4536BDW
Programmable Timers and Oscillators CD4536BDW
Programmable Timer IC 5MHz 16-SOIC

Programmable Timer IC 5MHz 16-SOIC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number CD4536BDW
Product Name Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ACB122M880CAG - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers