Texas Instruments CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder CD4515BM

Description
CMOS 4-Bit Latch/4-to-16 Line Decoder 24-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Bit Latch/4-to-16 Line Decoder 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BM - Texas Instruments
Dallas, TX, United States
CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder
CD4515BM
CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder CD4515BM
CMOS 4-Bit Latch/4-to-16 Line Decoder 24-SOIC -55 to 125

CMOS 4-Bit Latch/4-to-16 Line Decoder 24-SOIC -55 to 125

Buy Now Datasheet
 - CD4515BM - Rochester Electronics
Newburyport, MA, United States
CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder

CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder

Supplier's Site Datasheet
 - 7967953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = CD4000 Logic Function = Decoder, Latch Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.6 x 7.6 x 2.35mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = CD4000
Logic Function = Decoder, Latch
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.6 x 7.6 x 2.35mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7967953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = CD4000 Logic Function = Decoder, Latch Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.6 x 7.6 x 2.35mm

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = CD4000
Logic Function = Decoder, Latch
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.6 x 7.6 x 2.35mm

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4515BM CD4515BM 7967953P
Product Name CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder
Function Decoder Decoder Decoder
Input Lines 4 1
Output Lines 16 16
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC24 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/30701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - 93L21PC - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HCT139E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details