Texas Instruments CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HCT154M

Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT154M is a high-speed CMOS logic 4-to-16 line decoder/demultiplexer designed for efficient data routing in digital circuits. It features two enable inputs, E1 and E2, which facilitate demultiplexing and cascading functions. The device operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 4.5V to 5.5V, making it suitable for various applications requiring high noise immunity and low power consumption. This decoder provides balanced propagation delay and transition times, with a fanout capability of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT154M is compatible with LSTTL logic levels, ensuring seamless integration into existing systems. Its compact 24-pin SOIC package allows for space-efficient designs. Overall, this product is ideal for engineers looking for a reliable and versatile decoder/demultiplexer for their projects.

Datasheet Summary
Powered by GS/AI

The CD74HCT154M is a high-speed CMOS logic 4-to-16 line decoder/demultiplexer designed for efficient data routing in digital circuits. It features two enable inputs, E1 and E2, which facilitate demultiplexing and cascading functions. The device operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 4.5V to 5.5V, making it suitable for various applications requiring high noise immunity and low power consumption. This decoder provides balanced propagation delay and transition times, with a fanout capability of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT154M is compatible with LSTTL logic levels, ensuring seamless integration into existing systems. Its compact 24-pin SOIC package allows for space-efficient designs. Overall, this product is ideal for engineers looking for a reliable and versatile decoder/demultiplexer for their projects.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154M - Texas Instruments
Dallas, TX, United States
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer
CD74HCT154M
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HCT154M
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer 24-SOIC -55 to 125

Buy Now Datasheet
 - 6630509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm

Supplier's Site
 - 6630509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HCT154M - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74HCT154M
Signal Switches, Multiplexers, Decoders CD74HCT154M
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet
TEXAS INSTRUMENTS CD74HCT154MLOGIC, DECODE/DEMUX 4-16, 24SOIC - 815-CD74HCT154M - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74HCT154MLOGIC, DECODE/DEMUX 4-16, 24SOIC
815-CD74HCT154M
TEXAS INSTRUMENTS CD74HCT154MLOGIC, DECODE/DEMUX 4-16, 24SOIC 815-CD74HCT154M
TEXAS INSTRUMENTS CD74HCT154MLOGIC, DECODE/DEMUX 4-16, 24SOIC

TEXAS INSTRUMENTS CD74HCT154MLOGIC, DECODE/DEMUX 4-16, 24SOIC

Supplier's Site
Logic, Decode/demux 4-16, 24Soic; Logic Family / Base Number Texas Instruments - 37AJ8900 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Decode/demux 4-16, 24Soic; Logic Family / Base Number Texas Instruments
37AJ8900
Logic, Decode/demux 4-16, 24Soic; Logic Family / Base Number Texas Instruments 37AJ8900
LOGIC, DECODE/DEMUX 4-16, 24SOIC; Logic Family / Base Number:74HCT154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

LOGIC, DECODE/DEMUX 4-16, 24SOIC; Logic Family / Base Number:74HCT154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HCT154M 6630509 CD74HCT154M 815-CD74HCT154M 37AJ8900
Product Name CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer Signal Switches, Multiplexers, Decoders TEXAS INSTRUMENTS CD74HCT154MLOGIC, DECODE/DEMUX 4-16, 24SOIC Logic, Decode/demux 4-16, 24Soic; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder; Decoder/Demultiplexer Decoder
Input Lines 4 1 1
Output Lines 16 16 16; Other; 16Outputs
Supply Voltage 4.5 4.5V ~ 5.5V 5V; 5V 5.5V
Package Type PDIP,SOIC SOIC SOIC; 24-SOIC (0.295", 7.50mm Width) SOIC; 24-SOIC (0.295, 7.50mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 6V
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HCT238 3-Line To 8-Line Decoders/Demultiplexers - 5962-89745012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,LCCC
Logic Family HCT
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BEE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers