Texas Instruments SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123AN

Description
Dual Retriggerable Monostable Multivibrators 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AN - Texas Instruments
Dallas, TX, United States
SN74AHC123A Dual Retriggerable Monostable Multivibrators
SN74AHC123AN
SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123AN
Dual Retriggerable Monostable Multivibrators 16-PDIP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-PDIP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257201-SN74AHC123AN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257201-SN74AHC123AN
Integrated Circuits (ICs) - Logic - Multivibrators 1257201-SN74AHC123AN
Win Source Part Number: 1257201-SN74AHC123AN Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74AHC Package: Tube Standard Package: 25 Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 7.5 ns Voltage - Supply: 2 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AHC123AN,2 96-47195,SN74AHC123A N,SN74AHC123ANE4,SN7 4AHC123ANE4,2156-SN7 4AHC123AN Base Product Number: 74AHC123

Win Source Part Number: 1257201-SN74AHC123AN
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74AHC
Package: Tube
Standard Package: 25
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 7.5 ns
Voltage - Supply: 2 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AHC123AN,296-47195,SN74AHC123AN,SN74AHC123ANE4,SN74AHC123ANE4,2156-SN74AHC123AN
Base Product Number: 74AHC123

Buy Now Datasheet
Multivibrators - 296-47195-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-47195-ND
Multivibrators 296-47195-ND
Monostable Multivibrator 7.5ns 16-PDIP

Monostable Multivibrator 7.5ns 16-PDIP

Buy Now Datasheet
Logic - Multivibrators - SN74AHC123AN - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHC123AN
Logic - Multivibrators SN74AHC123AN
IC MULTIVIBRATOR 7.5NS 16DIP

IC MULTIVIBRATOR 7.5NS 16DIP

Supplier's Site Datasheet
Multivibrators - SN74AHC123AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHC123AN
Multivibrators SN74AHC123AN
Monostable Multivibrator 7.5 ns 16-PDIP

Monostable Multivibrator 7.5 ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHC123AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHC123AN
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHC123AN
IC MULTIVIBRATOR 7.5NS 16DIP

IC MULTIVIBRATOR 7.5NS 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHC123AN 1257201-SN74AHC123AN 296-47195-ND SN74AHC123AN SN74AHC123AN SN74AHC123AN
Product Name SN74AHC123A Dual Retriggerable Monostable Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
Logic - Logic - Multivibrators - CD14538BNSRG4 - 202316-CD14538BNSRG4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type Other; 16-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 74123PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M96E4 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details