The CD74AC161M96 is a 4-bit synchronous binary counter with asynchronous clear and parallel load, housed in a 16-pin SOIC package measuring 9.9mm by 6mm. It operates over a temperature range of -55°C to 125°C, features an internal carry look-ahead for fast counting, and includes a ripple-carry output for cascading. The device supports synchronous presetting and is built using a SCR-latchup-resistan
Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083141-CD74AC161M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 90MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC 4BIT SYNC BIN COUNTER 16-SOIC
IC 4BIT SYNC BIN COUNTER 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74AC161M96 | 296-25962-2-ND | 083141-CD74AC161M96 | CD74AC161M96 | CD74AC161M96 | CD74AC161M96 | CD74AC161M96 |
| Product Name | CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74AC161M96 | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | ||||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | ||||
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 | 1.5 V ~ 5.5 V | 1.5 V ~ 5.5 V | 1.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | AC |