Texas Instruments CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter CD74HC93E

Description
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93E - Texas Instruments
Dallas, TX, United States
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter
CD74HC93E
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter CD74HC93E
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125

High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC93E - 1160338-CD74HC93E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC93E
1160338-CD74HC93E
Logic - Logic - Counters, Dividers - CD74HC93E 1160338-CD74HC93E
Manufacturer: Texas Instruments Win Source Part Number: 1160338-CD74HC93E Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160338-CD74HC93E
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - 296-33124-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33124-5-ND
Counters, Dividers 296-33124-5-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC93E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC93E
Logic - Counters, Dividers CD74HC93E
IC COUNTER 4-BIT BIN RIP 14-DIP

IC COUNTER 4-BIT BIN RIP 14-DIP

Supplier's Site Datasheet
Counters, Dividers - CD74HC93E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC93E
Counters, Dividers CD74HC93E
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC93E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC93E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC93E
IC BINARY COUNTER 4-BIT 14DIP

IC BINARY COUNTER 4-BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC93E 1160338-CD74HC93E 296-33124-5-ND CD74HC93E CD74HC93E CD74HC93E
Product Name CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter Logic - Logic - Counters, Dividers - CD74HC93E Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm)
Logic Family HC
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWRE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060M - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers
BQ26231 Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications - BQ26231PWR - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers