CMOS 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012825-CD40194BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Universal
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC 4BIT BI-DIR SHIFT REG 16-DIP
IC 4BIT BI-DIR SHIFT REG 16-DIP
Counter Shift Registers 4-Bit Bi-Directional
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC 4BIT BI-DIR SHIFT REG 16-DIP
LOGIC, 4BIT BI-DIR SHIFT REG, 16DIP; Logic Family / Base Number:CD40194; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD40194BE | 012825-CD40194BE | 296-14254-5-ND | CD40194BE | CD40194BE | CD40194BE | CD40194BE | CD40194BE | 36AJ8512 |
| Product Name | CD40194B CMOS 4-Bit Bidirectional Universal Shift Register | Logic - Logic - Shift Registers - CD40194BE | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | Logic - Shift Registers | Logic, 4Bit Bi-Dir Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments |
| Register Type | Universal | Universal | Universal | Universal | |||||
| Shift Direction | Bidirectional | Bidirectional | Bidirectional | ||||||
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3V ~ 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |||
| Package Type | Other; PDIP,SO,TSSOP | DIP; PDIP; Other; 16-PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Logic Family | CMOS; CD4000 |