Texas Instruments CD40175B CMOS Quad D-Type Flip-Flop CD40175BM

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40175B CMOS Quad D-Type Flip-Flop - CD40175BM - Texas Instruments
Dallas, TX, United States
CD40175B CMOS Quad D-Type Flip-Flop
CD40175BM
CD40175B CMOS Quad D-Type Flip-Flop CD40175BM
CMOS Quad D-Type Flip-Flop 16-SOIC -55 to 125

CMOS Quad D-Type Flip-Flop 16-SOIC -55 to 125

Supplier's Site Datasheet
Flip Flops - 296-32867-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32867-5-ND
Flip Flops 296-32867-5-ND
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Supplier's Site Datasheet
Flip Flops - CD40175BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40175BM
Flip Flops CD40175BM
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - CD40175BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40175BM
Integrated Circuits (ICs) - Logic - Flip Flops CD40175BM
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD40175BM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD40175BM
Logic - Flip Flops CD40175BM
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
 - CD40175BM - Rochester Electronics
Newburyport, MA, United States
CD40175B CMOS Quad D-Type Flip-Flop

CD40175B CMOS Quad D-Type Flip-Flop

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 1370973-CD40175BM - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Flip Flops
1370973-CD40175BM
Integrated Circuits (ICs) - Logic - Flip Flops 1370973-CD40175BM
Win Source Part Number: 1370973-CD40175BM Category: Integrated Circuits (ICs) - Logic - Flip Flops Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 45 pct. Type: D-Type MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD40175 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Master Reset Voltage - Supply: 3V ~ 18V Output Type: Complementary Clock Frequency: 14 MHz Current - Quiescent (Iq): 4 µA Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Input Capacitance: 5 pF

Win Source Part Number: 1370973-CD40175BM
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD40175
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Master Reset
Voltage - Supply: 3V ~ 18V
Output Type: Complementary
Clock Frequency: 14 MHz
Current - Quiescent (Iq): 4 µA
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Input Capacitance: 5 pF

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Rochester Electronics Win Source Electronics
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD40175BM 296-32867-5-ND CD40175BM CD40175BM CD40175BM CD40175BM 1370973-CD40175BM
Product Name CD40175B CMOS Quad D-Type Flip-Flop Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V 3V ~ 18V
Propagation Delay 160 ns 120 ns 120 ns
fMAX 8 MHz 14 MHz 14 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs - CD74ACT374EE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
CD74ACT112 Dual Negative-Edge Triggered J-K Flip-Flops with Set and Reset - CD74ACT112M96 - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 5V; 5
View Details
8 suppliers
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
3 suppliers