Nexperia B.V. Shift Registers 74AHC594DB,112

Description
Shift Shift Register 1 Element 8 Bit 16-SSOP
Request a Quote
Description
Shift Shift Register 1 Element 8 Bit 16-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC594DB,112 is an 8-bit shift register with an output register, designed for high-speed applications. It operates within a supply voltage range of 2.0 V to 5.5 V and features balanced propagation delays. The device is compatible with Low-Power Schottky TTL and includes Schmitt-trigger inputs for improved noise immunity. It supports serial-in, parallel-out data conversion and has independent clocks for the shift and storage registers, allowing for flexible operation. The shift register includes direct overriding clears and a serial output for cascading multiple devices. It is specified for operation in temperatures ranging from -40 °C to +125 °C and offers multiple package options, including SO16, TSSOP16, and DHVQFN16. ESD protection ratings exceed 2000 V for HBM, 200 V for MM, and 1000 V for CDM, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The 74AHC594DB,112 is an 8-bit shift register with an output register, designed for high-speed applications. It operates within a supply voltage range of 2.0 V to 5.5 V and features balanced propagation delays. The device is compatible with Low-Power Schottky TTL and includes Schmitt-trigger inputs for improved noise immunity. It supports serial-in, parallel-out data conversion and has independent clocks for the shift and storage registers, allowing for flexible operation. The shift register includes direct overriding clears and a serial output for cascading multiple devices. It is specified for operation in temperatures ranging from -40 °C to +125 °C and offers multiple package options, including SO16, TSSOP16, and DHVQFN16. ESD protection ratings exceed 2000 V for HBM, 200 V for MM, and 1000 V for CDM, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74AHC594DB,112-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AHC594DB,112-ND
Shift Registers 74AHC594DB,112-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC594DB,112
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC594DB,112
IC SHIFT REGISTER 8BIT 16-SSOP

IC SHIFT REGISTER 8BIT 16-SSOP

Supplier's Site
Logic - Shift Registers - 74AHC594DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHC594DB,112
Logic - Shift Registers 74AHC594DB,112
IC SHIFT REGISTER 8BIT 16-SSOP

IC SHIFT REGISTER 8BIT 16-SSOP

Supplier's Site Datasheet
Shift Registers - 74AHC594DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC594DB,112
Shift Registers 74AHC594DB,112
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHC594DB,112-ND 74AHC594DB,112 74AHC594DB,112 74AHC594DB,112
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 5495AFM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CFlatPack
View Details
2 suppliers
8-stage shift-and-store bus register - 74HC4094PW-Q100/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details