Texas Instruments CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator CD4047BF

Description
CMOS Low-Power Monostable/Astable Multivibrator 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Low-Power Monostable/Astable Multivibrator 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - CD4047BF - Texas Instruments
Dallas, TX, United States
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator
CD4047BF
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator CD4047BF
CMOS Low-Power Monostable/Astable Multivibrator 14-CDIP -55 to 125

CMOS Low-Power Monostable/Astable Multivibrator 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4047BF - 1159656-CD4047BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BF
1159656-CD4047BF
Logic - Logic - Multivibrators - CD4047BF 1159656-CD4047BF
Manufacturer: Texas Instruments Win Source Part Number: 1159656-CD4047BF Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159656-CD4047BF
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Multivibrators - CD4047BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4047BF
Multivibrators CD4047BF
Monostable Multivibrator 150 ns 14-CDIP

Monostable Multivibrator 150 ns 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4047BF 1159656-CD4047BF CD4047BF
Product Name CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator Logic - Logic - Multivibrators - CD4047BF Multivibrators
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74123PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BM - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
7 suppliers