2.4 GHz Radio Transceiver, 8051 MCU and 8 kB Flash memory 36-VQFN -40 to 85
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-VFQFN Exposed Pad
Texas Instruments | DigiKey | |
---|---|---|
Product Category | Network and Communication Chips | Network and Communication Chips |
Product Number | CC2510F8RHHT | 296-CC2510F8RHHTTR-ND |
Product Name | CC2510F8 2.4 GHz Radio Transceiver, 8051 MCU and 8 kB Flash memory | RF Transceiver ICs |
Device Type | Transceiver | Transceiver |
Features | RoHS | |
Interface | USART | |
Bias Current | 14.7 to 22.9 mA |