Texas Instruments CC2590 2.4 GHz Range Extender CC2590RGVR

Description
2.4 GHz Range Extender 16-VQFN -40 to 85
Request a Quote Datasheet
Description
2.4 GHz Range Extender 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2590 2.4 GHz Range Extender - CC2590RGVR - Texas Instruments
Dallas, TX, United States
CC2590 2.4 GHz Range Extender
CC2590RGVR
CC2590 2.4 GHz Range Extender CC2590RGVR
2.4 GHz Range Extender 16-VQFN -40 to 85

2.4 GHz Range Extender 16-VQFN -40 to 85

Buy Now Datasheet
RF Front End (LNA + PA) - CC2590RGVR - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
CC2590RGVR
RF Front End (LNA + PA) CC2590RGVR
IC RF FRONT END 2.4GHZ 16-QFN

IC RF FRONT END 2.4GHZ 16-QFN

Supplier's Site Datasheet
RF and Wireless - RF Front End (LNA + PA) - CC2590RGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
CC2590RGVR
RF and Wireless - RF Front End (LNA + PA) CC2590RGVR
IC RF FRONT END 2.4GHZ 16-QFN

IC RF FRONT END 2.4GHZ 16-QFN

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC2590RGVR CC2590RGVR CC2590RGVR
Product Name CC2590 2.4 GHz Range Extender RF Front End (LNA + PA) RF and Wireless - RF Front End (LNA + PA)
Device Type Range Extender
Features RoHS
Operating Frequency 2400 MHz
Bias Current 1.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LMV225TL/NOPB - ODG (Origin Data Global)
Specs
Technology CDMA; EDGE; GPRS; GSM; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Supply Voltage Other; 2.7V ~ 5V
Package Type 4-WFBGA, DSBGA
View Details
2 suppliers