CC1101 is a low-power sub-1 GHz transceiver designed for wireless applications in the 300-348 MHz, 387-464 MHz, and 779-928 MHz bands, with support for 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK modulations. It features a 20-pin QFN package measuring 4x4 mm, a programmable data rate up to 600 kbps, output power up to +12 dBm, and sensitivity as low as -116 dBm at 0.6 kBaud. The device includes 64-byte RX and TX FIFOs, automatic packet handling, Wake-on-Radio, and operates from -40°C to 85°C. It is RoHS compliant and supports compliance with EN 300 220, FCC CFR Part 15, and Wireless M-Bus EN 13757-4:2005.
Low-Power Sub-1GHz RF Transceiver 20-QFN -40 to 85
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz 20-VFQFN Exposed Pad
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1101RGPR | 296-35718-2-ND | CC1101RGPR |
| Product Name | CC1101 Low-Power Sub-1GHz RF Transceiver | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx Only |
| Features | RoHS | ||
| # of Tx | 12 # | ||
| Operating Frequency | 315 to 920 MHz | 300 to 928 MHz | |
| Data Rate | 500 kbps | 600 kbps | 600 kbps |