The CC1120 is a high-performance, single-chip RF transceiver designed for narrowband wireless systems operating in ISM and SRD bands, with support for data rates up to 200 kbps and modulation formats including 2-FSK, 4-FSK, MSK, and OOK. It features a 5.00 mm × 5.00 mm VQFN-32 package, operates from 2.0 V to 3.6 V, and delivers up to +16 dBm output power with 0.4-dB step size. The device includes built-in coding gain, enhanced wake-on-radio (eWOR), automatic clear channel assessment, and temperature sensing. It complies with ETSI EN300220, FCC CFR47 Part 15/90, and ARIB standards. Power consumption is 22 mA peak in high-performance RX mode and 45 mA at +14 dBm TX output. Package is RoHS-compliant with a moisture sensitivity level of 3.
High Performance RF Transceiver for Narrowband Systems 32-VQFN -40 to 85
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1120RHBR | 296-35667-2-ND | CC1120RHBR |
| Product Name | CC1120 High Performance RF Transceiver for Narrowband Systems | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx + MCU |
| Features | RoHS | ||
| # of Tx | 16 # | ||
| Operating Frequency | 169 to 920 MHz | 164 to 960 MHz | |
| Data Rate | 200 kbps | 200 kbps | 200 kbps |