The CC2564RVMR is a dual-mode Bluetooth controller supporting BR/EDR and LE, housed in a 76-terminal 8.0mm × 8.0mm × 0.6mm mrQFN package. It operates from -40°C to 85°C and supports Class 1 transmission power up to +10 dBm with a typical RX sensitivity of -95 dBm. The device is Bluetooth 4.1 compliant, features built-in coexistence handling for BR/EDR and LE, and supports up to 10 simultaneous LE connections. Integrated power management enables low power consumption across active, standby, and sleep modes.
Bluetooth Controller 76-VQFNP-MR -40 to 85
IC RF TxRx Only Bluetooth Bluetooth v4.0 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TxRx Only Bluetooth Bluetooth v4.0 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TxRx Only Bluetooth Bluetooth v4.0 2.4GHz 76-VQFN Dual Rows, Exposed Pad
IC RF TXRX BLUETOOTH 76VQFN
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC2564RVMR | 296-38901-2-ND | CC2564RVMR |
| Product Name | CC2564 Bluetooth Controller | RF Transceiver ICs | RF Transceiver ICs |
| Technology | Bluetooth | Bluetooth | Bluetooth v4.0 |
| Features | RoHS | ||
| Supply Voltage | Other; 2.2 | Other; 2.2V ~ 4.8V | |
| # of Tx | 12 # | ||
| Data Rate | 3000 kbps | 4000 kbps | 4000 kbps |