IC RFID TRANSP 13.56MHZ 16QFN
IC RFID TRANSP 13.56MHZ 16QFN
RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 16-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | RF430CL331HIRGTR | RF430CL331HIRGTR | RF430CL331HIRGTR |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Device Type | RFID Transponder | Receiver | |
| Supply Voltage | Other; 2V ~ 3.6V | 3.6V; Other; 2V ~ 3.6V | |
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |