Nexperia B.V. Integrated Circuits (ICs) -Logic -Translators, Level Shifters 74LVCH2T45DC-Q100H

Description
Manufacturer: Nexperia USA Inc. Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters Series: Automotive, AEC-Q100, 74LVCH Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters Series: Automotive, AEC-Q100, 74LVCH Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Logic -Translators, Level Shifters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Manufacturer: Nexperia USA Inc. Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters Series: Automotive, AEC-Q100, 74LVCH Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP

Manufacturer: Nexperia USA Inc.
Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Series: Automotive, AEC-Q100, 74LVCH
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3456-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Shift Registers - 74HC164D-Q100118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details