Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 28-HTSSOP -40 to 85
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 806357-BUF16821AIPWP
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 18
Output Type: Rail-to-Rail
Current - Supply: 12mA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): 9V ~ 20V
Supplier Device Package: 28-HTSSOP
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Part Number Series: BUF16821
IC AMP TFT-LCD 28HTSSOP
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
IC AMP TFT-LCD 28HTSSOP
LCD Gamma Buffers 16-Channel Buffer AUTOMOTIVE
IC AMP TFT-LCD 28HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | BUF16821AIPWPRQ1 | 296-BUF16821AIPWPRQ1CT-ND | 806357-BUF16821AIPWPRQ1 | BUF16821AIPWPRQ1 | BUF16821AIPWPRQ1 | BUF16821AIPWPRQ1 | BUF16821AIPWPRQ1 | BUF16821AIPWPRQ1 |
| Product Name | BUF16821-Q1 Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF16821AIPWPRQ1 | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | LCD Gamma Buffers | Linear - Amplifiers - Video Amps and Modules |
| Standards and Certifications | RoHS | RoHS |