Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 8-SOIC -40 to 85
1.4GHz Buffer Amplifier, 120mA Output, 2500V/µs Slew Rate, SOIC Product overview: OPA693ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 120mA, 2500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 120mA, 2500V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA693ID can be used for catalog matching and distributor lookup.
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable
Video Amp, 1 Buffer 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233939-OPA693ID
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Buffer
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.4GHz
Family Name: OPA693
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 120mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): TSH111IDT; TSH111ID; NCS2501DR2G;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Video Amp 1 Buffer 8-SOIC
IC AMP BUFFER 8SOIC
Video Amplifiers Ultra-Widebnd Fixed Gain Video Buffer
AMP BUFFER FIXED GAIN, SOIC8, 693; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Buffer Amplifiers |
| Product Number | OPA693ID | 737-OPA693ID | OPA693ID | 296-16638-5-ND | 1233939-OPA693ID | OPA693ID | OPA693ID | OPA693ID | 26AJ7853 |
| Product Name | OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable | 1.4GHz 120mA 2500V SOIC Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA693ID | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Amp Buffer Fixed Gain, Soic8, 693; Msl Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||||
| Input Voltage Noise (Vn) | 1.8 nV/rt.Hz |