Texas Instruments BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination BQ2000TPW

Description
Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TPW - Texas Instruments
Dallas, TX, United States
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination
BQ2000TPW
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination BQ2000TPW
Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-TSSOP -20 to 70

Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-12360-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12360-5-ND
PMIC - Battery Chargers 296-12360-5-ND
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2000TPW - 717956-BQ2000TPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2000TPW
717956-BQ2000TPW
PMIC - PMIC - Battery Chargers - BQ2000TPW 717956-BQ2000TPW
Manufacturer: Texas Instruments Win Source Part Number: 717956-BQ2000TPW Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Family Name: bq2000TPW Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): bq2000TPN; BQ2000TSN-B5G4; bq2000TSN; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 717956-BQ2000TPW
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Family Name: bq2000TPW
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): bq2000TPN; BQ2000TSN-B5G4; bq2000TSN;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - BQ2000TPW - Rochester Electronics
Newburyport, MA, United States
BQ2000T Switch-mode multi-chemistry battery charger with dT/dt termination

BQ2000T Switch-mode multi-chemistry battery charger with dT/dt termination

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2000TPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2000TPW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2000TPW
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Supplier's Site
Battery Chargers - BQ2000TPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2000TPW
Battery Chargers BQ2000TPW
Charger IC Multi-Chemistry 8-TSSOP

Charger IC Multi-Chemistry 8-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2000TPW 296-12360-5-ND 717956-BQ2000TPW BQ2000TPW BQ2000TPW BQ2000TPW
Product Name BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2000TPW Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC,TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP SOP; SSOP; TSSOP; TSSOP8 SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Cells 2 to 4 1 to 4 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ24193 I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24193RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005SG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers