Texas Instruments BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms BQ2031SN-A5TR

Description
Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5TR - Texas Instruments
Dallas, TX, United States
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms
BQ2031SN-A5TR
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms BQ2031SN-A5TR
Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-SOIC -20 to 70

Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2031SN-A5TR - 011853-BQ2031SN-A5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2031SN-A5TR
011853-BQ2031SN-A5TR
PMIC - PMIC - Battery Chargers - BQ2031SN-A5TR 011853-BQ2031SN-A5TR
Manufacturer: Texas Instruments Win Source Part Number: 011853-BQ2031SN-A5TR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lead Acid Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Current, Timer, Voltage Charge Current - Max: 5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011853-BQ2031SN-A5TR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lead Acid
Number of Cells: 1
Current - Charging: Constant, Pulsed
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-30430-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30430-2-ND
PMIC - Battery Chargers 296-30430-2-ND
IC BAT CHG LEAD ACID 1CEL 16SOIC

IC BAT CHG LEAD ACID 1CEL 16SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-30430-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30430-1-ND
PMIC - Battery Chargers 296-30430-1-ND
IC BAT CHG LEAD ACID 1CEL 16SOIC

IC BAT CHG LEAD ACID 1CEL 16SOIC

Buy Now Datasheet
Battery Chargers - BQ2031SN-A5TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2031SN-A5TR
Battery Chargers BQ2031SN-A5TR
Charger IC Lead Acid 16-SOIC

Charger IC Lead Acid 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2031SN-A5TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2031SN-A5TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2031SN-A5TR
IC BAT CHG LEAD ACID 1CEL 16SOIC

IC BAT CHG LEAD ACID 1CEL 16SOIC

Supplier's Site
PMIC - Battery Chargers - BQ2031SN-A5TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2031SN-A5TR
PMIC - Battery Chargers BQ2031SN-A5TR
IC BAT CHG LEAD ACID 1CEL 16SOIC

IC BAT CHG LEAD ACID 1CEL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2031SN-A5TR 011853-BQ2031SN-A5TR 296-30430-2-ND BQ2031SN-A5TR BQ2031SN-A5TR BQ2031SN-A5TR
Product Name BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms PMIC - PMIC - Battery Chargers - BQ2031SN-A5TR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Lead Acid Lead Acid Lead Acid Lead Acid Lead Acid; Lead Acid
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type PDIP,SOIC SOIC; 16-SOIC 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Cells 2 to 4 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable - BQ24061DRCT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WTSTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24008PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers