Texas Instruments BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense BQ24060DRCTG4

Description
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense 10-VSON -40 to 85
Request a Quote Datasheet
Description
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense - BQ24060DRCTG4 - Texas Instruments
Dallas, TX, United States
BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense
BQ24060DRCTG4
BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense BQ24060DRCTG4
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense 10-VSON -40 to 85

Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24060DRCTG4 - 770287-BQ24060DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24060DRCTG4
770287-BQ24060DRCTG4
PMIC - PMIC - Battery Chargers - BQ24060DRCTG4 770287-BQ24060DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 770287-BQ24060DRCTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSON (3x3) Voltage Supply MAX: 16.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770287-BQ24060DRCTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24060DRCTG4 770287-BQ24060DRCTG4
Product Name BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense PMIC - PMIC - Battery Chargers - BQ24060DRCTG4
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free Over Voltage Protection
Package Type VSON
Unlock Full Specs
to access all available technical data

Similar Products

BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TPW - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers