Texas Instruments BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear BQ24050DSQR

Description
800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear 10-SON
Request a Quote Datasheet
Description
800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear 10-SON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection.  | Linear - BQ24050DSQR - Texas Instruments
Dallas, TX, United States
BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear
BQ24050DSQR
BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear BQ24050DSQR
800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear 10-SON

800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear 10-SON

Buy Now Datasheet
PMIC - Battery Chargers - 296-38870-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38870-1-ND
PMIC - Battery Chargers 296-38870-1-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
PMIC - Battery Chargers - 296-38870-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38870-6-ND
PMIC - Battery Chargers 296-38870-6-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
PMIC - Battery Chargers - 296-38870-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38870-2-ND
PMIC - Battery Chargers 296-38870-2-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24050DSQR - 1023810-BQ24050DSQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24050DSQR
1023810-BQ24050DSQR
PMIC - PMIC - Battery Chargers - BQ24050DSQR 1023810-BQ24050DSQR
Manufacturer: Texas Instruments Win Source Part Number: 1023810-BQ24050DSQR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-SON (2x2) Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023810-BQ24050DSQR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-SON (2x2)
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24050DSQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24050DSQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24050DSQR
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Supplier's Site
PMIC - Battery Chargers - BQ24050DSQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24050DSQR
PMIC - Battery Chargers BQ24050DSQR
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Supplier's Site Datasheet
Battery Chargers - BQ24050DSQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24050DSQR
Battery Chargers BQ24050DSQR
Charger IC Lithium Ion/Polymer 10-WSON (2x2)

Charger IC Lithium Ion/Polymer 10-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24050DSQR 296-38870-1-ND 1023810-BQ24050DSQR BQ24050DSQR BQ24050DSQR BQ24050DSQR
Product Name BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24050DSQR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type SON 10-WFDFN Exposed Pad 10-SON (2x2) 10-WFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057DGKG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24072TRGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers