Texas Instruments DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters DCV011515DP-U

Description
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP
Request a Quote Datasheet
Description
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP-U - Texas Instruments
Dallas, TX, United States
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters
DCV011515DP-U
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters DCV011515DP-U
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP

Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP

Buy Now Datasheet
Isolated 1W 15V 1.5kV DC-DC Converter IC - 132-DCV011515DP-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 15V 1.5kV DC-DC Converter IC
132-DCV011515DP-U
Isolated 1W 15V 1.5kV DC-DC Converter IC 132-DCV011515DP-U
1W 15V Isolated DC/DC Converter, 2-Out, 1.5kV, SOP, 800kHz Product overview: DCV011515DP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 15V, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 15V, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV011515DP-U can be used for catalog matching and distributor lookup.

1W 15V Isolated DC/DC Converter, 2-Out, 1.5kV, SOP, 800kHz Product overview: DCV011515DP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 15V, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 15V, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV011515DP-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - DCV011515DP-U - 1166917-DCV011515DP-U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCV011515DP-U
1166917-DCV011515DP-U
Power Supplies Board Mount DCDC Converters - DCV011515DP-U 1166917-DCV011515DP-U
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166917-DCV011515DP- U Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166917-DCV011515DP-U
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
 - DCV011515DP-U - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

Supplier's Site Datasheet
 - DCV011515DP-U - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCV011515DP-U 132-DCV011515DP-U 1166917-DCV011515DP-U DCV011515DP-U
Product Name DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters Isolated 1W 15V 1.5kV DC-DC Converter IC Power Supplies Board Mount DCDC Converters - DCV011515DP-U
Package Type Other; PDIP,SOP Other; SOP Other; SOP7
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts 15.8 volts
Input Voltage 13.5 to 16.5 volts 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Power Supplies Board Mount DCDC Converters - PT5402C - 930972-PT5402C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LMZ12003EXT 3A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage for Military and Rugged App - LMZ12003EXTTZ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers
Buck 3A Step-Down DC-DC Converter IC - 85-BQ25601RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers