Texas Instruments BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004HSN

Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004HSN - Texas Instruments
Dallas, TX, United States
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination
BQ2004HSN
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004HSN
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70

Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-9335-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9335-5-ND
PMIC - Battery Chargers 296-9335-5-ND
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2004HSN - 236631-BQ2004H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2004HSN
236631-BQ2004H
PMIC - PMIC - Battery Chargers - BQ2004HSN 236631-BQ2004H
Manufacturer: Texas Instruments Win Source Part Number: 236631-BQ2004H Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 236631-BQ2004H
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Charger, Nicd/nimh, 2A, Soic-16; Battery Type Texas Instruments - 37AJ8847 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Nicd/nimh, 2A, Soic-16; Battery Type Texas Instruments
37AJ8847
Battery Charger, Nicd/nimh, 2A, Soic-16; Battery Type Texas Instruments 37AJ8847
BATTERY CHARGER, NICD/NIMH, 2A, SOIC-16; Battery Type:NiCd, NiMH; Input Voltage:5.5V; Battery Charge Voltage:5.5V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:16Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes

BATTERY CHARGER, NICD/NIMH, 2A, SOIC-16; Battery Type:NiCd, NiMH; Input Voltage:5.5V; Battery Charge Voltage:5.5V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:16Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site
PMIC - Battery Chargers - BQ2004HSN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2004HSN
PMIC - Battery Chargers BQ2004HSN
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site Datasheet
Battery Chargers - BQ2004HSN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2004HSN
Battery Chargers BQ2004HSN
Charger IC Multi-Chemistry 16-SOIC

Charger IC Multi-Chemistry 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2004HSN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2004HSN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2004HSN
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2004HSN 296-9335-5-ND 236631-BQ2004H 37AJ8847 BQ2004HSN BQ2004HSN BQ2004HSN
Product Name BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2004HSN Battery Charger, Nicd/nimh, 2A, Soic-16; Battery Type Texas Instruments PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry NiCd; NiMH; NiCd, NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC - BQ24090DGQR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers
BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection.  | Linear - BQ24050DSQT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers