Texas Instruments BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) BQ24104RHLR

Description
Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24104RHLR - Texas Instruments
Dallas, TX, United States
BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher)
BQ24104RHLR
BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) BQ24104RHLR
Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) 20-VQFN -40 to 85

Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-24034-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-24034-6-ND
PMIC - Battery Chargers 296-24034-6-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-24034-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-24034-1-ND
PMIC - Battery Chargers 296-24034-1-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-24034-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-24034-2-ND
PMIC - Battery Chargers 296-24034-2-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24104RHLR - 011918-BQ24104RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24104RHLR
011918-BQ24104RHLR
PMIC - PMIC - Battery Chargers - BQ24104RHLR 011918-BQ24104RHLR
Manufacturer: Texas Instruments Win Source Part Number: 011918-BQ24104RHLR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): MCP73842-840I/UN; BQ24104RHLT; BQ24104RHL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011918-BQ24104RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): MCP73842-840I/UN; BQ24104RHLT; BQ24104RHL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24104RHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24104RHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24104RHLR
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site
Battery Chargers - BQ24104RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24104RHLR
Battery Chargers BQ24104RHLR
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
PMIC - Battery Chargers - BQ24104RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24104RHLR
PMIC - Battery Chargers BQ24104RHLR
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24104RHLR 296-24034-6-ND 011918-BQ24104RHLR BQ24104RHLR BQ24104RHLR BQ24104RHLR
Product Name BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24104RHLR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Cells 2 to 4 1 to 2 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003SG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
4 suppliers
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-N - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
7 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 - BQ24012DRCRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VSON
View Details
5 suppliers