Texas Instruments BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage BQ24083DRCR

Description
1-cell Li-Ion Charger w/ 4.06V Charge Voltage 10-VSON -40 to 125
Request a Quote Datasheet
Description
1-cell Li-Ion Charger w/ 4.06V Charge Voltage 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage - BQ24083DRCR - Texas Instruments
Dallas, TX, United States
BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage
BQ24083DRCR
BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage BQ24083DRCR
1-cell Li-Ion Charger w/ 4.06V Charge Voltage 10-VSON -40 to 125

1-cell Li-Ion Charger w/ 4.06V Charge Voltage 10-VSON -40 to 125

Buy Now Datasheet
PMIC - Battery Chargers - 296-23459-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23459-1-ND
PMIC - Battery Chargers 296-23459-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-23459-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23459-2-ND
PMIC - Battery Chargers 296-23459-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-23459-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23459-6-ND
PMIC - Battery Chargers 296-23459-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24083DRCR - 1154128-BQ24083DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24083DRCR
1154128-BQ24083DRCR
PMIC - PMIC - Battery Chargers - BQ24083DRCR 1154128-BQ24083DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1154128-BQ24083DRCR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: BQ24083 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): MCP73831-2ACI/OT; MCP73831T-5ACI/MC; MCP73831-5ACI/MC; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154128-BQ24083DRCR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: BQ24083
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): MCP73831-2ACI/OT; MCP73831T-5ACI/MC; MCP73831-5ACI/MC;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24083DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24083DRCR
PMIC - Battery Chargers BQ24083DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24083DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24083DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24083DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site
Battery Chargers - BQ24083DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24083DRCR
Battery Chargers BQ24083DRCR
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24083DRCR 296-23459-1-ND 1154128-BQ24083DRCR BQ24083DRCR BQ24083DRCR BQ24083DRCR
Product Name BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24083DRCR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VSON 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24075T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.2 VBAT - BQ24075TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
7 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSNTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24087 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24087DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24030-Q1 Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) - BQ24030IRHLRQ1 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
5 suppliers